multicomp PRO Current Sense Res, 0R091, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTDRR091

Description
CURRENT SENSE RES, 0R091, 1%, 3 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R091, 1%, 3 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R091, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1146 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1146
Current Sense Res, 0R091, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1146
CURRENT SENSE RES, 0R091, 1%, 3 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 1%, 3 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R091, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1128 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1128
Current Sense Res, 0R091, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1128
CURRENT SENSE RES, 0R091, 1%, 3W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 1%, 3W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1146
Product Name Current Sense Res, 0R091, 1%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details