multicomp PRO Current Sense Res, 0R09, 1%, 3W, 2512; Resistance Multicomp Pro MCLRP12FTDRR090

Description
CURRENT SENSE RES, 0R09, 1%, 3W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R09, 1%, 3W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R09, 1%, 3W, 2512; Resistance Multicomp Pro - 46AC1145 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 1%, 3W, 2512; Resistance Multicomp Pro
46AC1145
Current Sense Res, 0R09, 1%, 3W, 2512; Resistance Multicomp Pro 46AC1145
CURRENT SENSE RES, 0R09, 1%, 3W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 1%, 3W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R09, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1127 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1127
Current Sense Res, 0R09, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1127
CURRENT SENSE RES, 0R09, 1%, 3W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 1%, 3W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1145 51AK1127
Product Name Current Sense Res, 0R09, 1%, 3W, 2512; Resistance Multicomp Pro Current Sense Res, 0R09, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details