multicomp PRO Current Sense Res, 0R082, 1%, 3W, 2512; Resistance Multicomp Pro MCLRP12FTDRR082

Description
CURRENT SENSE RES, 0R082, 1%, 3W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R082, 1%, 3W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R082, 1%, 3W, 2512; Resistance Multicomp Pro - 46AC1144 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 1%, 3W, 2512; Resistance Multicomp Pro
46AC1144
Current Sense Res, 0R082, 1%, 3W, 2512; Resistance Multicomp Pro 46AC1144
CURRENT SENSE RES, 0R082, 1%, 3W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 1%, 3W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R082, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1126 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1126
Current Sense Res, 0R082, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1126
CURRENT SENSE RES, 0R082, 1%, 3W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 1%, 3W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1144 51AK1126
Product Name Current Sense Res, 0R082, 1%, 3W, 2512; Resistance Multicomp Pro Current Sense Res, 0R082, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375468-SR731ETTPR240F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.2400 ohms
Tolerance 1 +/- %
View Details
3 suppliers