multicomp PRO Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTDRR060

Description
CURRENT SENSE RES, 0R06, 1%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R06, 1%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1139 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1139
Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1139
CURRENT SENSE RES, 0R06, 1%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 1%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R06, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1121 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1121
Current Sense Res, 0R06, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1121
CURRENT SENSE RES, 0R06, 1%, 3W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 1%, 3W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1139 51AK1121
Product Name Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R06, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details