multicomp PRO Current Sense Res, 0R05, 1%, 3W, 2512; Resistance Multicomp Pro MCLRP12FTDRR050

Description
CURRENT SENSE RES, 0R05, 1%, 3W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R05, 1%, 3W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R05, 1%, 3W, 2512; Resistance Multicomp Pro - 46AC1138 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 3W, 2512; Resistance Multicomp Pro
46AC1138
Current Sense Res, 0R05, 1%, 3W, 2512; Resistance Multicomp Pro 46AC1138
CURRENT SENSE RES, 0R05, 1%, 3W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 3W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R05, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1120 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1120
Current Sense Res, 0R05, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1120
CURRENT SENSE RES, 0R05, 1%, 3W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 3W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1138 51AK1120
Product Name Current Sense Res, 0R05, 1%, 3W, 2512; Resistance Multicomp Pro Current Sense Res, 0R05, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details