multicomp PRO Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro MCLRP12FTDRR022

Description
CURRENT SENSE RES, 0R022, 1%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R022, 1%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1130, features a resistance value of 0.022 ohms with a tolerance of ±1%. It is designed for high power applications with a power rating of 3 watts and is housed in a 2512 package size (6.4mm x 3.2mm). This resistor is constructed using metal strip technology, which contributes to its low temperature coefficient of resistance (TCR) of ±50 PPM/°C. The operating temperature range is from -55°C to +170°C, making it suitable for a variety of environments. The resistor is compliant with RoHS standards and is intended for applications in power management and DC-DC converters.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1130, features a resistance value of 0.022 ohms with a tolerance of ±1%. It is designed for high power applications with a power rating of 3 watts and is housed in a 2512 package size (6.4mm x 3.2mm). This resistor is constructed using metal strip technology, which contributes to its low temperature coefficient of resistance (TCR) of ±50 PPM/°C. The operating temperature range is from -55°C to +170°C, making it suitable for a variety of environments. The resistor is compliant with RoHS standards and is intended for applications in power management and DC-DC converters.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro - 46AC1130 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro
46AC1130
Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro 46AC1130
CURRENT SENSE RES, 0R022, 1%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 1%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1112 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1112
Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1112
CURRENT SENSE RES, 0R022, 1%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 1%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1130 51AK1112
Product Name Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details