multicomp PRO Current Sense Res, 0R018, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTDRR018

Description
CURRENT SENSE RES, 0R018, 1%, 3 W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R018, 1%, 3 W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R018, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1128 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1128
Current Sense Res, 0R018, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1128
CURRENT SENSE RES, 0R018, 1%, 3 W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 1%, 3 W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R018, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1110 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1110
Current Sense Res, 0R018, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1110
CURRENT SENSE RES, 0R018, 1%, 3W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 1%, 3W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1128
Product Name Current Sense Res, 0R018, 1%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details