multicomp PRO Current Sense Res, 0R091, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR091

Description
CURRENT SENSE RES, 0R091, 0.5%, 2 W; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R091, 0.5%, 2 W; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R091, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1125 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 0.5%, 2 W; Resistance Multicomp Pro
46AC1125
Current Sense Res, 0R091, 0.5%, 2 W; Resistance Multicomp Pro 46AC1125
CURRENT SENSE RES, 0R091, 0.5%, 2 W; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 0.5%, 2 W; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R091, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1107 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1107
Current Sense Res, 0R091, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1107
CURRENT SENSE RES, 0R091, 0.5%, 2W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 0.5%, 2W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1125
Product Name Current Sense Res, 0R091, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details