multicomp PRO Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12DTWSR090

Description
CURRENT SENSE RES, 0R09, 0.5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R09, 0.5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1124 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro
46AC1124
Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro 46AC1124
CURRENT SENSE RES, 0R09, 0.5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 0.5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R09, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1106 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1106
Current Sense Res, 0R09, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1106
CURRENT SENSE RES, 0R09, 0.5%, 2W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 0.5%, 2W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1124
Product Name Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers