multicomp PRO Current Sense Res, 0R047, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR047

Description
CURRENT SENSE RES, 0R047, 0.5%, 2 W; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R047, 0.5%, 2 W; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R047, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1116 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 0.5%, 2 W; Resistance Multicomp Pro
46AC1116
Current Sense Res, 0R047, 0.5%, 2 W; Resistance Multicomp Pro 46AC1116
CURRENT SENSE RES, 0R047, 0.5%, 2 W; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 0.5%, 2 W; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R047, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1098 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1098
Current Sense Res, 0R047, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1098
CURRENT SENSE RES, 0R047, 0.5%, 2W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 0.5%, 2W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1116
Product Name Current Sense Res, 0R047, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details