multicomp PRO Current Sense Res, 0R035, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR035

Description
CURRENT SENSE RES, 0R035, 0.5%, 2 W; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R035, 0.5%, 2 W; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R035, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1113 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 0.5%, 2 W; Resistance Multicomp Pro
46AC1113
Current Sense Res, 0R035, 0.5%, 2 W; Resistance Multicomp Pro 46AC1113
CURRENT SENSE RES, 0R035, 0.5%, 2 W; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 0.5%, 2 W; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R035, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1095 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1095
Current Sense Res, 0R035, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1095
CURRENT SENSE RES, 0R035, 0.5%, 2W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 0.5%, 2W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1113
Product Name Current Sense Res, 0R035, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details