multicomp PRO Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR015

Description
CURRENT SENSE RES, 0R015, 0.5%, 2 W; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R015, 0.5%, 2 W; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1106 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro
46AC1106
Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro 46AC1106
CURRENT SENSE RES, 0R015, 0.5%, 2 W; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 0.5%, 2 W; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1088 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1088
Current Sense Res, 0R015, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1088
CURRENT SENSE RES, 0R015, 0.5%, 2W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 0.5%, 2W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1106
Product Name Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details