multicomp PRO Current Sense Res, 0R012, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR012

Description
CURRENT SENSE RES, 0R012, 0.5%, 2 W; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 0.5%, 2 W; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1105 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 0.5%, 2 W; Resistance Multicomp Pro
46AC1105
Current Sense Res, 0R012, 0.5%, 2 W; Resistance Multicomp Pro 46AC1105
CURRENT SENSE RES, 0R012, 0.5%, 2 W; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 0.5%, 2 W; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1087 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1087
Current Sense Res, 0R012, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1087
CURRENT SENSE RES, 0R012, 0.5%, 2W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 0.5%, 2W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1105
Product Name Current Sense Res, 0R012, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED86L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details