multicomp PRO Current Sense Res, 0R01, 0.5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12DTWSR010

Description
CURRENT SENSE RES, 0R01, 0.5%, 2 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 0.5%, 2 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 0.5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1104 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.5%, 2 W, 2512; Resistance Multicomp Pro
46AC1104
Current Sense Res, 0R01, 0.5%, 2 W, 2512; Resistance Multicomp Pro 46AC1104
CURRENT SENSE RES, 0R01, 0.5%, 2 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.5%, 2 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1086 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1086
Current Sense Res, 0R01, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1086
CURRENT SENSE RES, 0R01, 0.5%, 2W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.5%, 2W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1104
Product Name Current Sense Res, 0R01, 0.5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED37L4FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details