multicomp PRO Current Sense Res, 0R075, 0.5%, 3 W; Resistance Multicomp Pro MCLRP12DTWRR075

Description
CURRENT SENSE RES, 0R075, 0.5%, 3 W; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R075, 0.5%, 3 W; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R075, 0.5%, 3 W; Resistance Multicomp Pro - 46AC1095 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 0.5%, 3 W; Resistance Multicomp Pro
46AC1095
Current Sense Res, 0R075, 0.5%, 3 W; Resistance Multicomp Pro 46AC1095
CURRENT SENSE RES, 0R075, 0.5%, 3 W; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 0.5%, 3 W; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R075, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1077 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1077
Current Sense Res, 0R075, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1077
CURRENT SENSE RES, 0R075, 0.5%, 3W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 0.5%, 3W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1095
Product Name Current Sense Res, 0R075, 0.5%, 3 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details