multicomp PRO Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12DTWRR020

Description
CURRENT SENSE RES, 0R02, 0.5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 0.5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1082 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro
46AC1082
Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro 46AC1082
CURRENT SENSE RES, 0R02, 0.5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1064 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1064
Current Sense Res, 0R02, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1064
CURRENT SENSE RES, 0R02, 0.5%, 3W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.5%, 3W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1082
Product Name Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414952 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details