multicomp PRO Current Sense Res, 0R018, 0.5%, 3 W; Resistance Multicomp Pro MCLRP12DTWRR018

Description
CURRENT SENSE RES, 0R018, 0.5%, 3 W; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R018, 0.5%, 3 W; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R018, 0.5%, 3 W; Resistance Multicomp Pro - 46AC1081 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 0.5%, 3 W; Resistance Multicomp Pro
46AC1081
Current Sense Res, 0R018, 0.5%, 3 W; Resistance Multicomp Pro 46AC1081
CURRENT SENSE RES, 0R018, 0.5%, 3 W; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 0.5%, 3 W; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R018, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1063 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1063
Current Sense Res, 0R018, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1063
CURRENT SENSE RES, 0R018, 0.5%, 3W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 0.5%, 3W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1081
Product Name Current Sense Res, 0R018, 0.5%, 3 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details