multicomp PRO Current Sense Res, 0R012, 0.5%, 3 W; Resistance Multicomp Pro MCLRP12DTWRR012

Description
CURRENT SENSE RES, 0R012, 0.5%, 3 W; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 0.5%, 3 W; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 0.5%, 3 W; Resistance Multicomp Pro - 46AC1079 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 0.5%, 3 W; Resistance Multicomp Pro
46AC1079
Current Sense Res, 0R012, 0.5%, 3 W; Resistance Multicomp Pro 46AC1079
CURRENT SENSE RES, 0R012, 0.5%, 3 W; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 0.5%, 3 W; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1061 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1061
Current Sense Res, 0R012, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1061
CURRENT SENSE RES, 0R012, 0.5%, 3W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 0.5%, 3W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1079
Product Name Current Sense Res, 0R012, 0.5%, 3 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers