The Current Sense Resistor, part number 46AC1076, is a low ohm metal strip chip resistor with a resistance value of 0.008 ohms and a tolerance of ±0.5%. It is designed for applications in power management, DC-DC converters, and chargers. The resistor has a power rating of 3 watts and operates within a temperature range of -55°C to +170°C. It features a low temperature coefficient of resistance (TCR) of ±50 PPM/°C, ensuring stable performance across varying temperatures. The device is compliant with RoHS standards and is available in a 2512 case style. This resistor is suitable for high-current applications where precise current sensing is required.
CURRENT SENSE RES, 0R008, 0.5%, 3 W; Resistance:0.008ohm;
CURRENT SENSE RES, 0R008, 0.5%, 3W, 2512; Resistance:0.008ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46AC1076 |
| Product Name | Current Sense Res, 0R008, 0.5%, 3 W; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 2512 |
| Resistance Range | 0.0080 ohms |