The Current Sense Resistor, part number 46AC1073, is a low ohm metal strip chip resistor designed for applications in power management and DC-DC converters. It features a resistance value of 0.091 ohms with a tolerance of ±0.5%, making it suitable for precise current sensing applications. The resistor has a power rating of 2 watts and operates effectively within a temperature range of -55°C to +170°C. This component is available in a 2512 case style, which measures 6.4 mm x 3.2 mm x 0.7 mm. It exhibits a low temperature coefficient of resistance (TCR) of ±50 PPM/°C, ensuring stable performance across varying temperatures. The resistor is compliant with RoHS standards, indicating it is free from hazardous substances. Engineers considering this resistor for their projects will find it suitable for high-performance applications requiring reliable current sensing with minimal resistance values.
CURRENT SENSE RES, 0R091, 0.5%, 2 W; Resistance:0.091ohm;
CURRENT SENSE RES, 0R091, 0.5%, 2W, 2512; Resistance:0.091ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46AC1073 |
| Product Name | Current Sense Res, 0R091, 0.5%, 2 W; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 2512 |
| Resistance Range | 0.0910 ohms |