multicomp PRO Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12DTDSR090

Description
CURRENT SENSE RES, 0R09, 0.5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R09, 0.5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1072 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro
46AC1072
Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro 46AC1072
CURRENT SENSE RES, 0R09, 0.5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 0.5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R09, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1055 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1055
Current Sense Res, 0R09, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1055
CURRENT SENSE RES, 0R09, 0.5%, 2W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 0.5%, 2W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1072
Product Name Current Sense Res, 0R09, 0.5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR150FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers