multicomp PRO Current Sense Res, 0R08, 0.5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12DTDSR080

Description
CURRENT SENSE RES, 0R08, 0.5%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R08, 0.5%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R08, 0.5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1070 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 0.5%, 2 W, 2512; Resistance Multicomp Pro
46AC1070
Current Sense Res, 0R08, 0.5%, 2 W, 2512; Resistance Multicomp Pro 46AC1070
CURRENT SENSE RES, 0R08, 0.5%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 0.5%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R08, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1053 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1053
Current Sense Res, 0R08, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1053
CURRENT SENSE RES, 0R08, 0.5%, 2W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 0.5%, 2W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1070
Product Name Current Sense Res, 0R08, 0.5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers