multicomp PRO Current Sense Res, 0R07, 0.5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12DTDSR070

Description
CURRENT SENSE RES, 0R07, 0.5%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R07, 0.5%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R07, 0.5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1068 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 0.5%, 2 W, 2512; Resistance Multicomp Pro
46AC1068
Current Sense Res, 0R07, 0.5%, 2 W, 2512; Resistance Multicomp Pro 46AC1068
CURRENT SENSE RES, 0R07, 0.5%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 0.5%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R07, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1051 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1051
Current Sense Res, 0R07, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1051
CURRENT SENSE RES, 0R07, 0.5%, 2W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 0.5%, 2W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1068
Product Name Current Sense Res, 0R07, 0.5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 5-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details