multicomp PRO Current Sense Res, 0R033, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTDSR033

Description
CURRENT SENSE RES, 0R033, 0.5%, 2 W; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R033, 0.5%, 2 W; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R033, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1060 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 0.5%, 2 W; Resistance Multicomp Pro
46AC1060
Current Sense Res, 0R033, 0.5%, 2 W; Resistance Multicomp Pro 46AC1060
CURRENT SENSE RES, 0R033, 0.5%, 2 W; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 0.5%, 2 W; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R033, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1043 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1043
Current Sense Res, 0R033, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1043
CURRENT SENSE RES, 0R033, 0.5%, 2W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 0.5%, 2W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1060
Product Name Current Sense Res, 0R033, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.5W 0.15ohm Resistor - 52-RL73H2ER15FTDF - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 15 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details