multicomp PRO Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTDSR015

Description
CURRENT SENSE RES, 0R015, 0.5%, 2 W; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R015, 0.5%, 2 W; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro
46AC1054
Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro 46AC1054
CURRENT SENSE RES, 0R015, 0.5%, 2 W; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 0.5%, 2 W; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1037 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1037
Current Sense Res, 0R015, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1037
CURRENT SENSE RES, 0R015, 0.5%, 2W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 0.5%, 2W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1054
Product Name Current Sense Res, 0R015, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details