multicomp PRO Current Sense Res, 0R08, 0.5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12DTDRR080

Description
CURRENT SENSE RES, 0R08, 0.5%, 3 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R08, 0.5%, 3 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R08, 0.5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1049 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 0.5%, 3 W, 2512; Resistance Multicomp Pro
46AC1049
Current Sense Res, 0R08, 0.5%, 3 W, 2512; Resistance Multicomp Pro 46AC1049
CURRENT SENSE RES, 0R08, 0.5%, 3 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 0.5%, 3 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R08, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1032 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1032
Current Sense Res, 0R08, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1032
CURRENT SENSE RES, 0R08, 0.5%, 3W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 0.5%, 3W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1049
Product Name Current Sense Res, 0R08, 0.5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details