multicomp PRO Current Sense Res, 0R047, 0.5%, 3 W; Resistance Multicomp Pro MCLRP12DTDRR047

Description
CURRENT SENSE RES, 0R047, 0.5%, 3 W; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R047, 0.5%, 3 W; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R047, 0.5%, 3 W; Resistance Multicomp Pro - 46AC1043 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 0.5%, 3 W; Resistance Multicomp Pro
46AC1043
Current Sense Res, 0R047, 0.5%, 3 W; Resistance Multicomp Pro 46AC1043
CURRENT SENSE RES, 0R047, 0.5%, 3 W; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 0.5%, 3 W; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R047, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1026 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1026
Current Sense Res, 0R047, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1026
CURRENT SENSE RES, 0R047, 0.5%, 3W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 0.5%, 3W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1043
Product Name Current Sense Res, 0R047, 0.5%, 3 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers