multicomp PRO Current Sense Res, 0R025, 0.5%, 3 W; Resistance Multicomp Pro MCLRP12DTDRR025

Description
CURRENT SENSE RES, 0R025, 0.5%, 3 W; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R025, 0.5%, 3 W; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R025, 0.5%, 3 W; Resistance Multicomp Pro - 46AC1037 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 0.5%, 3 W; Resistance Multicomp Pro
46AC1037
Current Sense Res, 0R025, 0.5%, 3 W; Resistance Multicomp Pro 46AC1037
CURRENT SENSE RES, 0R025, 0.5%, 3 W; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 0.5%, 3 W; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R025, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1020 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1020
Current Sense Res, 0R025, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1020
CURRENT SENSE RES, 0R025, 0.5%, 3W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 0.5%, 3W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1037
Product Name Current Sense Res, 0R025, 0.5%, 3 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details