multicomp PRO Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12DTDRR020

Description
CURRENT SENSE RES, 0R02, 0.5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 0.5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1035 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro
46AC1035
Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro 46AC1035
CURRENT SENSE RES, 0R02, 0.5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1018 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1018
Current Sense Res, 0R02, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1018
CURRENT SENSE RES, 0R02, 0.5%, 3W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.5%, 3W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1035
Product Name Current Sense Res, 0R02, 0.5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED10L7FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details