multicomp PRO Current Sense Res, 0R02, 5%, 1 W, 1206; Resistance Multicomp Pro MCLRP06JTETR020

Description
CURRENT SENSE RES, 0R02, 5%, 1 W, 1206; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 5%, 1 W, 1206; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 5%, 1 W, 1206; Resistance Multicomp Pro - 46AC1027 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 5%, 1 W, 1206; Resistance Multicomp Pro
46AC1027
Current Sense Res, 0R02, 5%, 1 W, 1206; Resistance Multicomp Pro 46AC1027
CURRENT SENSE RES, 0R02, 5%, 1 W, 1206; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 5%, 1 W, 1206; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 5%, 1W, 1206; Resistance Multicomp Pro - 51AK1015 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 5%, 1W, 1206; Resistance Multicomp Pro
51AK1015
Current Sense Res, 0R02, 5%, 1W, 1206; Resistance Multicomp Pro 51AK1015
CURRENT SENSE RES, 0R02, 5%, 1W, 1206; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 5%, 1W, 1206; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1027 51AK1015
Product Name Current Sense Res, 0R02, 5%, 1 W, 1206; Resistance Multicomp Pro Current Sense Res, 0R02, 5%, 1W, 1206; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 1206 1206
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176467-2 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms
View Details
2 suppliers