multicomp PRO Current Sense Res, 0R015, 5%, 1 W, 1206; Resistance Multicomp Pro MCLRP06JTETR015

Description
CURRENT SENSE RES, 0R015, 5%, 1 W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R015, 5%, 1 W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R015, 5%, 1 W, 1206; Resistance Multicomp Pro - 46AC1026 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 5%, 1 W, 1206; Resistance Multicomp Pro
46AC1026
Current Sense Res, 0R015, 5%, 1 W, 1206; Resistance Multicomp Pro 46AC1026
CURRENT SENSE RES, 0R015, 5%, 1 W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 5%, 1 W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 5%, 1W, 1206; Resistance Multicomp Pro - 51AK1014 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 5%, 1W, 1206; Resistance Multicomp Pro
51AK1014
Current Sense Res, 0R015, 5%, 1W, 1206; Resistance Multicomp Pro 51AK1014
CURRENT SENSE RES, 0R015, 5%, 1W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 5%, 1W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1026
Product Name Current Sense Res, 0R015, 5%, 1 W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details