multicomp PRO Current Sense Res, 0R012, 5%, 1 W, 1206; Resistance Multicomp Pro MCLRP06JTETR012

Description
CURRENT SENSE RES, 0R012, 5%, 1 W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 5%, 1 W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 5%, 1 W, 1206; Resistance Multicomp Pro - 46AC1025 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 5%, 1 W, 1206; Resistance Multicomp Pro
46AC1025
Current Sense Res, 0R012, 5%, 1 W, 1206; Resistance Multicomp Pro 46AC1025
CURRENT SENSE RES, 0R012, 5%, 1 W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 5%, 1 W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 5%, 1W, 1206; Resistance Multicomp Pro - 51AK1013 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 5%, 1W, 1206; Resistance Multicomp Pro
51AK1013
Current Sense Res, 0R012, 5%, 1W, 1206; Resistance Multicomp Pro 51AK1013
CURRENT SENSE RES, 0R012, 5%, 1W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 5%, 1W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1025
Product Name Current Sense Res, 0R012, 5%, 1 W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details