multicomp PRO Current Sense Res, 0R008, 5%, 1 W, 1206; Resistance Multicomp Pro MCLRP06JTETR008

Description
CURRENT SENSE RES, 0R008, 5%, 1 W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R008, 5%, 1 W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R008, 5%, 1 W, 1206; Resistance Multicomp Pro - 46AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 5%, 1 W, 1206; Resistance Multicomp Pro
46AC1023
Current Sense Res, 0R008, 5%, 1 W, 1206; Resistance Multicomp Pro 46AC1023
CURRENT SENSE RES, 0R008, 5%, 1 W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 5%, 1 W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 5%, 1W, 1206; Resistance Multicomp Pro - 51AK1011 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 5%, 1W, 1206; Resistance Multicomp Pro
51AK1011
Current Sense Res, 0R008, 5%, 1W, 1206; Resistance Multicomp Pro 51AK1011
CURRENT SENSE RES, 0R008, 5%, 1W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 5%, 1W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1023
Product Name Current Sense Res, 0R008, 5%, 1 W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details