multicomp PRO Current Sense Res, 0R015, 1%, 1 W, 1206; Resistance Multicomp Pro MCLRP06FTETR015

Description
CURRENT SENSE RES, 0R015, 1%, 1 W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R015, 1%, 1 W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1006, is a low ohm, metal strip chip resistor with a resistance value of 0.015Ω and a tolerance of ±1%. It is housed in a 1206 case style and has a power rating of 1W. The operating temperature range is from -55°C to +170°C, making it suitable for various applications, including power management and DC-DC converters. The resistor features a low temperature coefficient of resistance (TCR) of ±100 PPM/°C, ensuring stable performance across temperature variations. It is compliant with RoHS standards and is available in tape and reel packaging for automated assembly processes. This component is ideal for applications requiring precise current sensing in compact designs.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1006, is a low ohm, metal strip chip resistor with a resistance value of 0.015Ω and a tolerance of ±1%. It is housed in a 1206 case style and has a power rating of 1W. The operating temperature range is from -55°C to +170°C, making it suitable for various applications, including power management and DC-DC converters. The resistor features a low temperature coefficient of resistance (TCR) of ±100 PPM/°C, ensuring stable performance across temperature variations. It is compliant with RoHS standards and is available in tape and reel packaging for automated assembly processes. This component is ideal for applications requiring precise current sensing in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R015, 1%, 1 W, 1206; Resistance Multicomp Pro - 46AC1006 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 1 W, 1206; Resistance Multicomp Pro
46AC1006
Current Sense Res, 0R015, 1%, 1 W, 1206; Resistance Multicomp Pro 46AC1006
CURRENT SENSE RES, 0R015, 1%, 1 W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 1 W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 1%, 1W, 1206; Resistance Multicomp Pro - 51AK1009 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 1W, 1206; Resistance Multicomp Pro
51AK1009
Current Sense Res, 0R015, 1%, 1W, 1206; Resistance Multicomp Pro 51AK1009
CURRENT SENSE RES, 0R015, 1%, 1W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 1W, 1206; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1006
Product Name Current Sense Res, 0R015, 1%, 1 W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR22FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details