multicomp PRO Current Sense Res, 0R012, 1%, 1W, 1206; Resistance Multicomp Pro MCLRP06FTETR012

Description
CURRENT SENSE RES, 0R012, 1%, 1W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 1%, 1W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 1%, 1W, 1206; Resistance Multicomp Pro - 46AC1005 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 1%, 1W, 1206; Resistance Multicomp Pro
46AC1005
Current Sense Res, 0R012, 1%, 1W, 1206; Resistance Multicomp Pro 46AC1005
CURRENT SENSE RES, 0R012, 1%, 1W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 1%, 1W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 1%, 1W, 1206; Resistance Multicomp Pro - 51AK1008 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 1%, 1W, 1206; Resistance Multicomp Pro
51AK1008
Current Sense Res, 0R012, 1%, 1W, 1206; Resistance Multicomp Pro 51AK1008
CURRENT SENSE RES, 0R012, 1%, 1W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 1%, 1W, 1206; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1005 51AK1008
Product Name Current Sense Res, 0R012, 1%, 1W, 1206; Resistance Multicomp Pro Current Sense Res, 0R012, 1%, 1W, 1206; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138619DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details