multicomp PRO Current Sense Res, 0R008, 1%, 1 W, 1206; Resistance Multicomp Pro MCLRP06FTETR008

Description
CURRENT SENSE RES, 0R008, 1%, 1 W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R008, 1%, 1 W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R008, 1%, 1 W, 1206; Resistance Multicomp Pro - 46AC1003 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1%, 1 W, 1206; Resistance Multicomp Pro
46AC1003
Current Sense Res, 0R008, 1%, 1 W, 1206; Resistance Multicomp Pro 46AC1003
CURRENT SENSE RES, 0R008, 1%, 1 W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1%, 1 W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 1%, 1W, 1206; Resistance Multicomp Pro - 51AK1006 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1%, 1W, 1206; Resistance Multicomp Pro
51AK1006
Current Sense Res, 0R008, 1%, 1W, 1206; Resistance Multicomp Pro 51AK1006
CURRENT SENSE RES, 0R008, 1%, 1W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1%, 1W, 1206; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1003
Product Name Current Sense Res, 0R008, 1%, 1 W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details