multicomp PRO Cap, 2200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro MCLPR63V228M26X25

Description
CAP, 2200UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:2200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes
Description
CAP, 2200UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:2200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro - 97K4431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
97K4431
Cap, 2200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro 97K4431
CAP, 2200UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:2200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes

CAP, 2200UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:2200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4431
Product Name Cap, 2200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers