multicomp PRO Cap, 12000Uf, 50V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro MCLPR50V129M30X45

Description
CAP, 12000UF, 50V, ALU ELEC, QC/SNAP-IN; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
Datasheet
Description
CAP, 12000UF, 50V, ALU ELEC, QC/SNAP-IN; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 12000Uf, 50V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro - 55T0559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12000Uf, 50V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
55T0559
Cap, 12000Uf, 50V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro 55T0559
CAP, 12000UF, 50V, ALU ELEC, QC/SNAP-IN; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

CAP, 12000UF, 50V, ALU ELEC, QC/SNAP-IN; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0559
Product Name Cap, 12000Uf, 50V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details