multicomp PRO Cap, 2200Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro MCLPR35V228M22X25

Description
CAP, 2200UF, 35V, ALU ELEC, QC/SNAP-IN; Capacitance:2200µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes
Datasheet
Description
CAP, 2200UF, 35V, ALU ELEC, QC/SNAP-IN; Capacitance:2200µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro - 97K4419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
97K4419
Cap, 2200Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro 97K4419
CAP, 2200UF, 35V, ALU ELEC, QC/SNAP-IN; Capacitance:2200µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes

CAP, 2200UF, 35V, ALU ELEC, QC/SNAP-IN; Capacitance:2200µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4419
Product Name Cap, 2200Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details