multicomp PRO Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro MCLC210-8-K-D-ET-2B

Description
PB SWITCH, DPST, 16A, 250V, PANEL, RED; Product Range:-; Panel Cutout Diameter:20.5mm; Contact Configuration:DPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, 16A, 250V, PANEL, RED; Product Range:-; Panel Cutout Diameter:20.5mm; Contact Configuration:DPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro - 69AC6085 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro
69AC6085
Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro 69AC6085
PB SWITCH, DPST, 16A, 250V, PANEL, RED; Product Range:-; Panel Cutout Diameter:20.5mm; Contact Configuration:DPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:16A RoHS Compliant: Yes

PB SWITCH, DPST, 16A, 250V, PANEL, RED; Product Range:-; Panel Cutout Diameter:20.5mm; Contact Configuration:DPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6085
Product Name Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro
Switch Function (On)-Off
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 164EL22 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Pin
Features Illuminated Switch
View Details
3 suppliers
Pushbutton - 359883 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details