multicomp PRO Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro MCLC210-7-K-D-ET-2B

Description
PB SWITCH, DPST, 16A, 250V, PANEL, RED; Product Range:-; Panel Cutout Diameter:20.5mm; Contact Configuration:DPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, 16A, 250V, PANEL, RED; Product Range:-; Panel Cutout Diameter:20.5mm; Contact Configuration:DPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro - 69AC6082 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro
69AC6082
Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro 69AC6082
PB SWITCH, DPST, 16A, 250V, PANEL, RED; Product Range:-; Panel Cutout Diameter:20.5mm; Contact Configuration:DPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:16A RoHS Compliant: Yes

PB SWITCH, DPST, 16A, 250V, PANEL, RED; Product Range:-; Panel Cutout Diameter:20.5mm; Contact Configuration:DPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6082
Product Name Pb Switch, Dpst, 16A, 250V, Panel, Red; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3014JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 4732259 - Radwell International
Allen-Bradley / Rockwell Automation
View Details