multicomp PRO Isolator Switch, 415Vac, 32A, 2-Pole; No. Of Poles Multicomp MCLBC322P

Description
ISOLATOR SWITCH, 415VAC, 32A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
ISOLATOR SWITCH, 415VAC, 32A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 415Vac, 32A, 2-Pole; No. Of Poles Multicomp - 49AC8202 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 415Vac, 32A, 2-Pole; No. Of Poles Multicomp
49AC8202
Isolator Switch, 415Vac, 32A, 2-Pole; No. Of Poles Multicomp 49AC8202
ISOLATOR SWITCH, 415VAC, 32A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

ISOLATOR SWITCH, 415VAC, 32A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8202
Product Name Isolator Switch, 415Vac, 32A, 2-Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details