multicomp PRO Isolator Switch, 415Vac, 25A, 2-Pole; No. Of Poles Multicomp MCLBC252P

Description
ISOLATOR SWITCH, 415VAC, 25A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:25A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
ISOLATOR SWITCH, 415VAC, 25A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:25A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 415Vac, 25A, 2-Pole; No. Of Poles Multicomp - 49AC8201 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 415Vac, 25A, 2-Pole; No. Of Poles Multicomp
49AC8201
Isolator Switch, 415Vac, 25A, 2-Pole; No. Of Poles Multicomp 49AC8201
ISOLATOR SWITCH, 415VAC, 25A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:25A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

ISOLATOR SWITCH, 415VAC, 25A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:25A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8201
Product Name Isolator Switch, 415Vac, 25A, 2-Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details