multicomp PRO Isolator Switch, 415Vac, 100A, 2-Pole; No. Of Poles Multicomp MCLBC1002P

Description
ISOLATOR SWITCH, 415VAC, 100A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:100A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
ISOLATOR SWITCH, 415VAC, 100A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:100A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 415Vac, 100A, 2-Pole; No. Of Poles Multicomp - 49AC8200 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 415Vac, 100A, 2-Pole; No. Of Poles Multicomp
49AC8200
Isolator Switch, 415Vac, 100A, 2-Pole; No. Of Poles Multicomp 49AC8200
ISOLATOR SWITCH, 415VAC, 100A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:100A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

ISOLATOR SWITCH, 415VAC, 100A, 2-POLE; No. of Poles:2 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:100A; Approvals / Standards:CE, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8200
Product Name Isolator Switch, 415Vac, 100A, 2-Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details