multicomp PRO Isolator Switch, 690Vac, 63A, 4-Pole; No. Of Poles Multicomp MCLB634PSTB

Description
ISOLATOR SWITCH, 690VAC, 63A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes
Description
ISOLATOR SWITCH, 690VAC, 63A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 690Vac, 63A, 4-Pole; No. Of Poles Multicomp - 49AC8210 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 690Vac, 63A, 4-Pole; No. Of Poles Multicomp
49AC8210
Isolator Switch, 690Vac, 63A, 4-Pole; No. Of Poles Multicomp 49AC8210
ISOLATOR SWITCH, 690VAC, 63A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes

ISOLATOR SWITCH, 690VAC, 63A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8210
Product Name Isolator Switch, 690Vac, 63A, 4-Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers