multicomp PRO Isolator Switch, 690Vac, 125A, 4-Pole; No. Of Poles Multicomp MCLB1254PSTB

Description
ISOLATOR SWITCH, 690VAC, 125A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:125A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes
Description
ISOLATOR SWITCH, 690VAC, 125A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:125A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 690Vac, 125A, 4-Pole; No. Of Poles Multicomp - 49AC8205 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 690Vac, 125A, 4-Pole; No. Of Poles Multicomp
49AC8205
Isolator Switch, 690Vac, 125A, 4-Pole; No. Of Poles Multicomp 49AC8205
ISOLATOR SWITCH, 690VAC, 125A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:125A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

ISOLATOR SWITCH, 690VAC, 125A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:125A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8205
Product Name Isolator Switch, 690Vac, 125A, 4-Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Quick Disconnect for RGC/U Cable - 8916 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details