multicomp PRO Isolator Switch, 690Vac, 100A, 4-Pole; No. Of Poles Multicomp MCLB1004PSTB

Description
ISOLATOR SWITCH, 690VAC, 100A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes
Description
ISOLATOR SWITCH, 690VAC, 100A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 690Vac, 100A, 4-Pole; No. Of Poles Multicomp - 49AC8204 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 690Vac, 100A, 4-Pole; No. Of Poles Multicomp
49AC8204
Isolator Switch, 690Vac, 100A, 4-Pole; No. Of Poles Multicomp 49AC8204
ISOLATOR SWITCH, 690VAC, 100A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

ISOLATOR SWITCH, 690VAC, 100A, 4-POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CB, CE, EN, IEC, SEMKO, UL; IP Rating:IP54; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8204
Product Name Isolator Switch, 690Vac, 100A, 4-Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details