multicomp PRO Terminal,tubular Lug,4/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp MCL30-40F

Description
TERMINAL,TUBULAR LUG,4/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"
Datasheet
Description
TERMINAL,TUBULAR LUG,4/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal,tubular Lug,4/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp - 61T8253 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,tubular Lug,4/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp
61T8253
Terminal,tubular Lug,4/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp 61T8253
TERMINAL,TUBULAR LUG,4/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"

TERMINAL,TUBULAR LUG,4/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 61T8253
Product Name Terminal,tubular Lug,4/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1788660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details