multicomp PRO Terminal,tubular Lug,2/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp MCL30-20F

Description
TERMINAL,TUBULAR LUG,2/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"
Datasheet
Description
TERMINAL,TUBULAR LUG,2/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal,tubular Lug,2/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp - 61T8251 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,tubular Lug,2/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp
61T8251
Terminal,tubular Lug,2/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp 61T8251
TERMINAL,TUBULAR LUG,2/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"

TERMINAL,TUBULAR LUG,2/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 61T8251
Product Name Terminal,tubular Lug,2/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1788610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details