multicomp PRO Terminal,tubular Lug,1/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp MCL30-10F

Description
TERMINAL,TUBULAR LUG,1/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"
Datasheet
Description
TERMINAL,TUBULAR LUG,1/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal,tubular Lug,1/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp - 61T8250 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,tubular Lug,1/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp
61T8250
Terminal,tubular Lug,1/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp 61T8250
TERMINAL,TUBULAR LUG,1/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"

TERMINAL,TUBULAR LUG,1/0 AWG,3/8 STUD,CRIMP,TIN; Product Range:MCL30 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 61T8250
Product Name Terminal,tubular Lug,1/0 Awg,3/8 Stud,crimp,tin; Product Range Multicomp
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details